NTE Electronics, Inc. 100V 10A Bipolar Transistor TIP33C

Description
TRANS NPN 100V 10A TO218 Product overview: TIP33C from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP33C can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 100V 10A TO218 Product overview: TIP33C from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP33C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TIP33C is an NPN silicon high-power transistor in a TO-247 package, designed for general purpose power amplification and switching applications. It has a collector-emitter sustaining voltage of 100 V minimum, a continuous collector current rating of 10 A, and a peak collector current of 15 A. The device dissipates up to 80 W at 25°C with a thermal resistance of 1.56°C/W. It has a DC current gain of 40 minimum at 1.0 A collector current and a current gain-bandwidth product of 3 MHz minimum at 0.5 A. The maximum junction temperature is 150°C. The collector-emitter saturation voltage is up to 4.0 V at 10 A collector current and 2.5 A base current. The base-emitter on voltage is up to 3.0 V at 10 A collector current and 4 V collector-emitter voltage.

Datasheet Summary
Powered by GS/AI

TIP33C is an NPN silicon high-power transistor in a TO-247 package, designed for general purpose power amplification and switching applications. It has a collector-emitter sustaining voltage of 100 V minimum, a continuous collector current rating of 10 A, and a peak collector current of 15 A. The device dissipates up to 80 W at 25°C with a thermal resistance of 1.56°C/W. It has a DC current gain of 40 minimum at 1.0 A collector current and a current gain-bandwidth product of 3 MHz minimum at 0.5 A. The maximum junction temperature is 150°C. The collector-emitter saturation voltage is up to 4.0 V at 10 A collector current and 2.5 A base current. The base-emitter on voltage is up to 3.0 V at 10 A collector current and 4 V collector-emitter voltage.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 10A Bipolar Transistor
276-TIP33C
100V 10A Bipolar Transistor 276-TIP33C
TRANS NPN 100V 10A TO218 Product overview: TIP33C from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP33C can be used for catalog matching and distributor lookup.

TRANS NPN 100V 10A TO218 Product overview: TIP33C from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP33C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 276-TIP33C
Product Name 100V 10A Bipolar Transistor
Package Type Bag
Unlock Full Specs
to access all available technical data