The TIP30A is a silicon PNP bipolar transistor for medium-power amplification and switching, housed in a TO-220 package with 12.7 mm lead spacing and 6.35 mm tab width. It has a 60 V collector-base and collector-emitter voltage rating, a 1 A continuous collector current, and 30 W power dissipation at 25°C. The junction temperature range is −65°C to +150°C. DC current gain (hFE) is at least 40 at 4 V and 0.2 A, and 15 at 1 A. Collector-emitter saturation voltage is 0.7 V maximum with 1 A collector and 125 mA base current. Base-emitter saturation voltage is 1.3 V maximum under the same conditions. Current gain bandwidth product is 3 MHz at 10 V and 200 mA. Tests use ≤300 µs pulses at ≤2% duty cycle.
TRANS PNP 60V 1A TO220 Product overview: TIP30A from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP30A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-TIP30A |
| Product Name | 60V 1A TO220 Bipolar Transistor |
| Package Type | Bag |