NTE Electronics, Inc. 60V 1A TO220 Bipolar Transistor TIP29A

Description
TRANS NPN 60V 1A TO220-3 Product overview: TIP29A from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP29A can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 60V 1A TO220-3 Product overview: TIP29A from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP29A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP29A is an NPN silicon epitaxial transistor in a TO-220 package for medium-power switching and amplifier applications, such as regulators and high-fidelity audio output stages. It has a collector-base and collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a power dissipation of 30 W at 25°C. The operating junction temperature ranges from -65°C to +150°C. The device has a DC current gain (hFE) of 40 to 75 at a collector current of 0.2 A to 1 A and a collector-emitter saturation voltage of up to 0.7 V at 1 A collector current. It is complementary to the TIP30 series.

Datasheet Summary
Powered by GS/AI

The TIP29A is an NPN silicon epitaxial transistor in a TO-220 package for medium-power switching and amplifier applications, such as regulators and high-fidelity audio output stages. It has a collector-base and collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a power dissipation of 30 W at 25°C. The operating junction temperature ranges from -65°C to +150°C. The device has a DC current gain (hFE) of 40 to 75 at a collector current of 0.2 A to 1 A and a collector-emitter saturation voltage of up to 0.7 V at 1 A collector current. It is complementary to the TIP30 series.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1A TO220 Bipolar Transistor
276-TIP29A
60V 1A TO220 Bipolar Transistor 276-TIP29A
TRANS NPN 60V 1A TO220-3 Product overview: TIP29A from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP29A can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A TO220-3 Product overview: TIP29A from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP29A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 276-TIP29A
Product Name 60V 1A TO220 Bipolar Transistor
Package Type Bag
Unlock Full Specs
to access all available technical data