The TIP147 is a silicon PNP Darlington transistor in a TO-247 package designed for general-purpose amplifier and low-frequency switching applications. It has a continuous collector current rating of 10 A and a collector-emitter voltage rating of 100 V. The device features a minimum DC current gain of 1000 at 5 A collector current. Collector-emitter saturation voltage is up to 2.0 V at 5 A collector current and 10 mA base current, rising to 3.0 V at 10 A collector current and 40 mA base current. Base-emitter saturation voltage is up to 3.5 V under the same high-current conditions. The junction-to-case thermal resistance is 1.0°C/W, and the operating junction temperature range is -65°C to +150°C. The part meets standard industrial temperature and power dissipation requirements without explicit compliance claims beyond thermal and electrical ratings.
TRANS PNP 100V 10A TO218 Product overview: TIP147 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP147 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-TIP147 |
| Product Name | 100V 10A Bipolar Transistor |
| Package Type | Bag |