The TIP146 is a silicon PNP Darlington transistor in a TO-247 package designed for general-purpose amplifier and low-frequency switching applications. It has a continuous collector current rating of 10 A, a collector-emitter voltage rating of 80 V, and a maximum power dissipation of 125 W at 25°C. The device exhibits a minimum DC current gain of 1000 at 5 A collector current and 500 at 10 A. Collector-emitter saturation voltage is up to 2.0 V at 5 A and 3.0 V at 10 A base current. Thermal resistance from junction to case is 1.0°C/W and junction to ambient is 35.7°C/W. Operating and storage temperature ranges are from -65°C to +150°C. The part meets standard bipolar transistor performance criteria for industrial use.
TRANS PNP 80V 10A TO218 Product overview: TIP146 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP146 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-TIP146 |
| Product Name | 80V 10A Bipolar Transistor |
| Package Type | Bag |