The TIP112 is a silicon NPN Darlington transistor in a TO-220 package for general-purpose amplifier and low-speed switching applications. It has a continuous collector current rating of 2 A and a collector-emitter sustaining voltage of 100 V. The collector-emitter saturation voltage is 2.5 V maximum at 2 A collector current, with a typical DC current gain of 2500 at 1 A. Power dissipation is 50 W at 25°C, derating at 0.4 W/°C above that temperature. The device operates from -65°C to +150°C and has a thermal resistance from junction-to-case of 2.5°C/W. The TO-220 package dimensions are specified with a maximum height of 10.67 mm, lead spacing of 2.54 mm, and a tab width of 6.35 mm.
TRANS NPN DARL 100V 2A TO220 Product overview: TIP112 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP112 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-TIP112 |
| Product Name | 100V 2A TO220 Bipolar Transistor |
| Package Type | Bag |