The TIP111 is a silicon NPN Darlington transistor in a TO-220 package designed for general-purpose amplifier and low-speed switching applications. It has a continuous collector current rating of 2 A and a collector-emitter voltage rating of 80 V. The device exhibits a minimum DC current gain of 1000 at 1 A collector current and a maximum collector-emitter saturation voltage of 2.5 V at 2 A collector current and 8 mA base current. The thermal resistance from junction to case is 2.5°C/W, and the operating junction temperature range is -65°C to +150°C. The package dimensions include a collector tab with a maximum diameter of 12.7 mm and a base-emitter spacing of 2.54 mm.
TRANS NPN DARL 80V 2A TO220-3 Product overview: TIP111 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP111 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-TIP111 |
| Product Name | 80V 2A TO220 Bipolar Transistor |
| Package Type | Bag |