NTE Electronics, Inc. 80V 8A TO220 Bipolar Transistor TIP101

Description
TRANS NPN DARL 80V 8A TO220-3 Product overview: TIP101 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP101 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN DARL 80V 8A TO220-3 Product overview: TIP101 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP101 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP101 is an NPN Darlington power transistor in a TO-220 package, designed for switching and amplification applications. It has a collector-emitter voltage rating of 80 V and a continuous collector current rating of 5 A, with a pulse current capability of 8 A. The collector dissipation is 80 W at +25°C. The device has a minimum DC current gain of 200 at 8 A collector current and a collector-emitter saturation voltage of up to 2.5 V at 8 A collector current and 80 mA base current. The operating junction temperature range is from -65°C to +150°C, and the storage temperature range is -65°C to +150°C. The TO-220 package has a maximum height of 10.67 mm and a tab size of 12.7 mm by 6.35 mm.

Datasheet Summary
Powered by GS/AI

The TIP101 is an NPN Darlington power transistor in a TO-220 package, designed for switching and amplification applications. It has a collector-emitter voltage rating of 80 V and a continuous collector current rating of 5 A, with a pulse current capability of 8 A. The collector dissipation is 80 W at +25°C. The device has a minimum DC current gain of 200 at 8 A collector current and a collector-emitter saturation voltage of up to 2.5 V at 8 A collector current and 80 mA base current. The operating junction temperature range is from -65°C to +150°C, and the storage temperature range is -65°C to +150°C. The TO-220 package has a maximum height of 10.67 mm and a tab size of 12.7 mm by 6.35 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 8A TO220 Bipolar Transistor
276-TIP101
80V 8A TO220 Bipolar Transistor 276-TIP101
TRANS NPN DARL 80V 8A TO220-3 Product overview: TIP101 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP101 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 80V 8A TO220-3 Product overview: TIP101 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 276-TIP101
Product Name 80V 8A TO220 Bipolar Transistor
Package Type Bag
Unlock Full Specs
to access all available technical data