NTE Electronics, Inc. Tantalum Capacitors TD10M35

Description
CAP TANT 10UF 20% 35V RADIAL
Datasheet
Description
CAP TANT 10UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TD10M35 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TD10M35
Tantalum Capacitors TD10M35
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site Datasheet
Cap, Tant, 10Uf, 35V, Radial; Capacitance Nte Electronics - 33C6902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 10Uf, 35V, Radial; Capacitance Nte Electronics
33C6902
Cap, Tant, 10Uf, 35V, Radial; Capacitance Nte Electronics 33C6902
CAP, TANT, 10UF, 35V, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANT, 10UF, 35V, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number TD10M35 33C6902
Product Name Tantalum Capacitors Cap, Tant, 10Uf, 35V, Radial; Capacitance Nte Electronics
Capacitance Type Fixed Fixed
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details