NTE Electronics, Inc. Cap, Tant, 10Uf, 10V, Radial; Capacitance Nte Electronics TD10M10

Description
CAP, TANT, 10UF, 10V, RADIAL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAP, TANT, 10UF, 10V, RADIAL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Tant, 10Uf, 10V, Radial; Capacitance Nte Electronics - 33C6898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 10Uf, 10V, Radial; Capacitance Nte Electronics
33C6898
Cap, Tant, 10Uf, 10V, Radial; Capacitance Nte Electronics 33C6898
CAP, TANT, 10UF, 10V, RADIAL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANT, 10UF, 10V, RADIAL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TD10M10 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TD10M10
Tantalum Capacitors TD10M10
CAP TANT 10UF 20% 10V RADIAL

CAP TANT 10UF 20% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 33C6898 TD10M10
Product Name Cap, Tant, 10Uf, 10V, Radial; Capacitance Nte Electronics Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - T491D107K010AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details