NTE Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR1-1206-220

Description
Win Source Part Number: 1034056-SR1-1206-220 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.024" (0.61mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-1206-220
Request a Quote Datasheet
Description
Win Source Part Number: 1034056-SR1-1206-220 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.024" (0.61mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-1206-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034056-SR1-1206-220
Resistors - Chip Resistor - Surface Mount 1034056-SR1-1206-220
Win Source Part Number: 1034056-SR1-1206-220 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.024" (0.61mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-1206-220

Win Source Part Number: 1034056-SR1-1206-220
Category: Resistors>Chip Resistor - Surface Mount
Series: SR1
Package: Bag
Height - Seated (Max): 0.024" (0.61mm)
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8533.21.0090
Mfr: NTE Electronics, Inc
Other Names: 2368-SR1-1206-220

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1034056-SR1-1206-220
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 2000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers