NTE Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR1-1206-156

Description
Win Source Part Number: 1166302-SR1-1206-156 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.024" (0.61mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-1206-156 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1166302-SR1-1206-156 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.024" (0.61mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-1206-156 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1166302-SR1-1206-156
Resistors - Chip Resistor - Surface Mount 1166302-SR1-1206-156
Win Source Part Number: 1166302-SR1-1206-156 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.024" (0.61mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-1206-156 RoHS Status: RoHS non-compliant

Win Source Part Number: 1166302-SR1-1206-156
Category: Resistors>Chip Resistor - Surface Mount
Series: SR1
Package: Bag
Height - Seated (Max): 0.024" (0.61mm)
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 560 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8533.21.0090
Mfr: NTE Electronics, Inc
Other Names: 2368-SR1-1206-156
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1166302-SR1-1206-156
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 560 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers