NTE Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR1-0603-310

Description
Win Source Part Number: 1170482-SR1-0603-310 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-0603-310
Request a Quote Datasheet
Description
Win Source Part Number: 1170482-SR1-0603-310 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-0603-310
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1170482-SR1-0603-310
Resistors - Chip Resistor - Surface Mount 1170482-SR1-0603-310
Win Source Part Number: 1170482-SR1-0603-310 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-0603-310

Win Source Part Number: 1170482-SR1-0603-310
Category: Resistors>Chip Resistor - Surface Mount
Series: SR1
Package: Bag
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8533.21.0090
Mfr: NTE Electronics, Inc
Other Names: 2368-SR1-0603-310

Buy Now Datasheet
Resistors-0603-10K Ohm 5% Rohs Compliant Nte Electronics - 33C6479 - Newark, An Avnet Company
Chicago, IL, United States
Resistors-0603-10K Ohm 5% Rohs Compliant Nte Electronics
33C6479
Resistors-0603-10K Ohm 5% Rohs Compliant Nte Electronics 33C6479
RESISTORS-0603-10K OHM 5% ROHS COMPLIANT: YES

RESISTORS-0603-10K OHM 5% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1170482-SR1-0603-310 33C6479
Product Name Resistors - Chip Resistor - Surface Mount Resistors-0603-10K Ohm 5% Rohs Compliant Nte Electronics
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details