NTE Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR1-0603-036

Description
Win Source Part Number: 1120313-SR1-0603-036 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 36 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-0603-036 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1120313-SR1-0603-036 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 36 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-0603-036 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1120313-SR1-0603-036
Resistors - Chip Resistor - Surface Mount 1120313-SR1-0603-036
Win Source Part Number: 1120313-SR1-0603-036 Category: Resistors>Chip Resistor - Surface Mount Series: SR1 Package: Bag Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 36 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-SR1-0603-036 RoHS Status: RoHS non-compliant

Win Source Part Number: 1120313-SR1-0603-036
Category: Resistors>Chip Resistor - Surface Mount
Series: SR1
Package: Bag
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 36 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8533.21.0090
Mfr: NTE Electronics, Inc
Other Names: 2368-SR1-0603-036
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1120313-SR1-0603-036
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 36 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details