CAP, MLCC, Z5U, 0.22UF, 50V, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Product Range:SMC Series; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 33C6393 |
| Product Name | Cap, Mlcc, Z5U, 0.22Uf, 50V, 1206; Capacitance Nte Electronics |
| Capacitance Type | Fixed |