NTE Electronics, Inc. Capacitors - Ceramic Capacitors SMC0805C3D3

Description
Win Source Part Number: 1125152-SMC0805C3D3 Category: Capacitors>Ceramic Capacitors Series: SMC Package: Bag Applications: General Purpose Standard Package: 1 Capacitance: 3.3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8532.24.0060 Mfr: NTE Electronics, Inc Other Names: 2368-SMC0805C3D3 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1125152-SMC0805C3D3 Category: Capacitors>Ceramic Capacitors Series: SMC Package: Bag Applications: General Purpose Standard Package: 1 Capacitance: 3.3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8532.24.0060 Mfr: NTE Electronics, Inc Other Names: 2368-SMC0805C3D3 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1125152-SMC0805C3D3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1125152-SMC0805C3D3
Capacitors - Ceramic Capacitors 1125152-SMC0805C3D3
Win Source Part Number: 1125152-SMC0805C3D3 Category: Capacitors>Ceramic Capacitors Series: SMC Package: Bag Applications: General Purpose Standard Package: 1 Capacitance: 3.3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8532.24.0060 Mfr: NTE Electronics, Inc Other Names: 2368-SMC0805C3D3 RoHS Status: RoHS non-compliant

Win Source Part Number: 1125152-SMC0805C3D3
Category: Capacitors>Ceramic Capacitors
Series: SMC
Package: Bag
Applications: General Purpose
Standard Package: 1
Capacitance: 3.3 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8532.24.0060
Mfr: NTE Electronics, Inc
Other Names: 2368-SMC0805C3D3
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1125152-SMC0805C3D3
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011530 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers