Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988613-SI2200M100
Packaging: Bulk
Capacitance: 2.2 mF
Tolerance: 20 %
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 10 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988613-SI2200M100 |
| Product Name | OEM Parts - OEM Parts ( S ) - SI2200M100 |