NTE Electronics, Inc. Tantalum Capacitors - SCTB335K16 SCTB335K16

Description
Manufacturer: NTE Win Source Part Number: 867426-SCTB335K16 Series: SCT Operating Temperature Range: -55°C ~ 85°C Features: 3.3 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric), 1210 Package: Bag Package: 1411 (3528 Metric), 1210 Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8532.23.0060
Request a Quote Datasheet
Description
Manufacturer: NTE Win Source Part Number: 867426-SCTB335K16 Series: SCT Operating Temperature Range: -55°C ~ 85°C Features: 3.3 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric), 1210 Package: Bag Package: 1411 (3528 Metric), 1210 Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8532.23.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - SCTB335K16 - 867426-SCTB335K16 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - SCTB335K16
867426-SCTB335K16
Tantalum Capacitors - SCTB335K16 867426-SCTB335K16
Manufacturer: NTE Win Source Part Number: 867426-SCTB335K16 Series: SCT Operating Temperature Range: -55°C ~ 85°C Features: 3.3 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric), 1210 Package: Bag Package: 1411 (3528 Metric), 1210 Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8532.23.0060

Manufacturer: NTE
Win Source Part Number: 867426-SCTB335K16
Series: SCT
Operating Temperature Range: -55°C ~ 85°C
Features: 3.3 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric), 1210
Package: Bag
Package: 1411 (3528 Metric), 1210
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8532.23.0060

Buy Now Datasheet
Tantalum Capacitors - SCTB335K16 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
SCTB335K16
Tantalum Capacitors SCTB335K16
CAP TANT 3.3UF 10% 16V 1411/1210

CAP TANT 3.3UF 10% 16V 1411/1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 867426-SCTB335K16 SCTB335K16
Product Name Tantalum Capacitors - SCTB335K16 Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814735 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details