The RS4-1D1-B is a 1 A solid state relay with zero crossing switching, designed for AC load control between 20 and 280 Vrms. It features a voltage input type with a control voltage range of 3.5 to 10 VDC, a nominal input impedance of 270 Ω, and a typical input current of 15 mA at 5 VDC. The device is housed in a standard 16-lead DIP package suitable for PCB mounting. Output specifications include a maximum on-state voltage drop of 1.2 V peak, a maximum off-state leakage current of 0.01 mA RMS, and a transient over-voltage rating of 600 V peak. Input-to-output isolation is rated at 3750 Vrms, with an insulation resistance of at least 10^9 Ω at 500 VDC. Operating temperature ranges from −30°C to +80°C, and storage temperature from −30°C to +125°C.
SSR, CONTACTOR, 1A, 20VRMS TO 280VRMS; Contact Configuration:-; Load Current:1A; Operating Voltage Max:20Vrms; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:280Vrms RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 02H7059 |
| Product Name | Ssr, Contactor, 1A, 20Vrms To 280Vrms; Contact Configuration Nte Electronics |
| Application Type | Latching |