The RS4-1D1-A is a 1 A solid state relay with SCR output and zero crossing switching, designed for PCB mount application in a standard 16-lead DIP package. It accepts current input with a control range of 10-35 mA, a must turn-on current of 10 mA, and a must turn-off current of 1 mA. The relay operates across an AC voltage range of 20-280 V RMS with a maximum on-state voltage drop of 1.2 V peak and maximum off-state leakage of 0.01 mA RMS. Turn-on and turn-off times are each limited to half a cycle. Electrical isolation between input and output is rated at 3750 V RMS, with a minimum insulation resistance of 10^9 Ω at 500 V DC. Operating temperature ranges from −30°C to +80°C, and storage temperature extends to +125°C.
SSR, PCB MOUNT, 1A; Contact Configuration:-; Load Current:1A; Operating Voltage Max:280Vrms; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:20Vrms; Control Voltage Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 02H7058 |
| Product Name | Ssr, Pcb Mount, 1A; Contact Configuration Nte Electronics |
| Application Type | Latching |