NTE Electronics, Inc. Ssr, Panel Mount, 100Vdc, 32Vdc, 40A; Contact Configuration Nte Electronics RS3-1D40-41M

Description
SSR, PANEL MOUNT, 100VDC, 32VDC, 40A; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes
Datasheet
Description
SSR, PANEL MOUNT, 100VDC, 32VDC, 40A; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Panel Mount, 100Vdc, 32Vdc, 40A; Contact Configuration Nte Electronics - 94C0661 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 100Vdc, 32Vdc, 40A; Contact Configuration Nte Electronics
94C0661
Ssr, Panel Mount, 100Vdc, 32Vdc, 40A; Contact Configuration Nte Electronics 94C0661
SSR, PANEL MOUNT, 100VDC, 32VDC, 40A; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes

SSR, PANEL MOUNT, 100VDC, 32VDC, 40A; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
RS3-1D40-41M
Relays - Solid State Relays RS3-1D40-41M
SSR RELAY 40A

SSR RELAY 40A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 94C0661 RS3-1D40-41M
Product Name Ssr, Panel Mount, 100Vdc, 32Vdc, 40A; Contact Configuration Nte Electronics Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4890T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details