The RS3-1D40-21R is a panel-mount solid state relay with a 40A on-state current rating, designed for AC switching from 24 to 280VAC. It uses a random-turn-on TRIAC output and requires a 32VDC control signal with a typical input current of 3.4mA. The relay features internal snubbing and a 1.6V on-state voltage drop. It is mounted using a 6-32 pan head screw and has a saddle clamp for panel installation. The device does not include an LED status indicator and does not meet CSA approval.
SSR, PANEL MOUNT, 280VAC, 32VDC, 40A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 02H7054 |
| Product Name | Ssr, Panel Mount, 280Vac, 32Vdc, 40A; Contact Configuration Nte Electronics |
| Application Type | Latching |