NTE Electronics, Inc. Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Nte Electronics RS3-1D25-24T

Description
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Nte Electronics - 86C7727 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Nte Electronics
86C7727
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Nte Electronics 86C7727
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
RS3-1D25-24T
Relays - Solid State Relays RS3-1D25-24T
SSR RELAY 25A

SSR RELAY 25A

Supplier's Site
Relay;SSR;Power;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 48-280AC;Pnl-Mnt - 70011918 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 48-280AC;Pnl-Mnt
70011918
Relay;SSR;Power;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 48-280AC;Pnl-Mnt 70011918
1.6 V On-State Voltage Drop, Heavy Duty Solid State Panel Mount Heavy Duty AC & DC Power Relays AC and DC models Internal snubbers on AC models Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)

1.6 V On-State Voltage Drop, Heavy Duty Solid State Panel Mount Heavy Duty AC & DC Power Relays

  • AC and DC models
  • Internal snubbers on AC models
    Features
  • Back-to-Back Dual SCRs (No Suffix)
  • TRIAC Version (T Suffix)
  • Panel Mount
  • MOSFET DC Versions (M Suffix)
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 86C7727 RS3-1D25-24T 70011918
Product Name Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Nte Electronics Relays - Solid State Relays Relay;SSR;Power;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 48-280AC;Pnl-Mnt
Application Type Latching
Mounting Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount Panel
Approvals RoHS UL, CSA
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details