NTE Electronics, Inc. Relay;SSR;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt RS3-1D10-51

Description
Heavy Duty, Panel Mount, 22 mA (Max.) Input Current, RS3 Series Solid State AC&DC Power Relay AC and DC models Back-to-back dual SCRs Internal snubbers on AC models Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)
Description
Heavy Duty, Panel Mount, 22 mA (Max.) Input Current, RS3 Series Solid State AC&DC Power Relay AC and DC models Back-to-back dual SCRs Internal snubbers on AC models Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt - 70011917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt
70011917
Relay;SSR;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt 70011917
Heavy Duty, Panel Mount, 22 mA (Max.) Input Current, RS3 Series Solid State AC&DC Power Relay AC and DC models Back-to-back dual SCRs Internal snubbers on AC models Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)

Heavy Duty, Panel Mount, 22 mA (Max.) Input Current, RS3 Series Solid State AC&DC Power Relay

  • AC and DC models
  • Back-to-back dual SCRs
  • Internal snubbers on AC models
    Features
  • Back-to-Back Dual SCRs (No Suffix)
  • TRIAC Version (T Suffix)
  • Panel Mount
  • MOSFET DC Versions (M Suffix)
Supplier's Site
Shenzhen, China
Relays - Solid State Relays
RS3-1D10-51
Relays - Solid State Relays RS3-1D10-51
SSR RELAY 10A

SSR RELAY 10A

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 70011917 RS3-1D10-51
Product Name Relay;SSR;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt Relays - Solid State Relays
Mounting Panel Bracket (Flange) Mount; Chassis Mount
Approvals UL, CSA
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070067048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details