The RS2-1D7-35 is a solid state relay with a 7A RMS rated load current, designed for PCB mounting and compatible with TTL logic inputs at 12VDC. It features push-on connector terminals and is mountable on a TO-3 heat sink. The relay has a maximum on-state voltage of 1.8V RMS, a maximum off-state leakage current of 100µA RMS, and supports an off-state voltage range of 20V to 260V RMS. Input control voltage is 12VDC with a maximum pick-up voltage of 10.3VDC and a minimum drop-out voltage of 1.5VDC. Maximum input current is 15mA. Turn-on response time is 16ms max, turn-off is 60ms max. It provides 2500VAC input-output isolation and has an insulation resistance of 10,000MΩ at 500VDC. Operating temperature ranges from -40°C to +65°C, and storage temperature from -40°C to +100°C. Dimensions are 38.1mm x 30.2mm x 23.1mm max.
SSR, PCB MOUNT, 7A; Contact Configuration:-; Load Current:7A; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 74C6734 |
| Product Name | Ssr, Pcb Mount, 7A; Contact Configuration Nte Electronics |
| Application Type | Latching |