The RS2-1D7-33 is a solid state relay with a 7A RMS load current rating, designed for PCB mounting and compatible with TTL gate inputs at 5VDC. It features push-on connector terminals and mounts on a TO-3 transistor heat sink. The device has a maximum on-state voltage of 1.8V RMS, off-state leakage current of 100µA RMS, and isolates input from output with a dielectric strength of 2500VAC and insulation resistance of 10,000MΩ at 500VDC. Turn-on time is 16ms maximum, turn-off time is 60ms maximum. Operating temperature range is -40°C to +65°C, and storage temperature range is -40°C to +100°C. The physical dimensions are 38.1mm length, 30.2mm width, and 23.1mm maximum height.
SSR, PCB MOUNT, 5VDC, 7A; Contact Configuration:-; Load Current:7A; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:5VDCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 93C9638 |
| Product Name | Ssr, Pcb Mount, 5Vdc, 7A; Contact Configuration Nte Electronics |
| Application Type | Latching |