The RLY7742 is a bistable, DPDT, impulse relay with 15 A contact rating at 125/250 VAC and 1/2 HP at 125/250 VAC, designed for pulse operation and power savings. It features quick-connect terminals compatible with 0.250" (6.35 mm) or 0.187" (4.75 mm) sizes, and operates on 12 VDC with a coil power consumption of 6.5 W. The relay has a must-operate voltage of 75% of nominal at +25°C, an operate and release time of at least 75 ms, and is rated for 50,000 electrical operations under load. It is mounted on a panel with screw terminals and has a weight of approximately 7.75 oz (241 g). Operating temperature range is from −10°C to +60°C.
RELAY, DPDT, 120VAC, 28VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:RLY77 Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:120VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7013 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |