NTE Electronics, Inc. Relay, Dpdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics RLY7643

Description
RELAY, DPDT, 120VAC, 28VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:RLY76 Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:120VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 120VAC, 28VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:RLY76 Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics - 02H7011 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics
02H7011
Relay, Dpdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics 02H7011
RELAY, DPDT, 120VAC, 28VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:RLY76 Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:120VAC RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:RLY76 Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7011
Product Name Relay, Dpdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Type 45.71 - Miniature PCB relay 16A - 457170240310 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, cRUus, VDE
Operating Temp -40 to 257 F (-40 to 125 C)
NO 1
View Details
2 suppliers
General Purpose Relays - G5CA-1A-E-DC12 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
DC Coil Voltage 12 volts
View Details
2 suppliers
Power Relays - 2481434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 240 volts
View Details