The RLY3923 is a miniature, PCB-mount, single-pole double-throw relay rated for 2A at 24VDC, with a coil resistance of 1550 Ω and 750mW power consumption. It features epoxy sealing, immersion proofing, and gold-clad silver palladium contacts with a maximum contact resistance of 100mΩ. The relay operates with a pick-up voltage of 80% or less and a drop-out voltage of 10% or more of nominal, and has an operate time of 4ms max and release time of 10ms max. It meets a dielectric strength of 500VAC for 1 minute and an insulation resistance of 1000MΩ min at 500VDC. The device is rated for operation from -35°C to +70°C, with an electrical life of 100,000 operations under rated load and a mechanical life of 100 million operations. The unit weighs approximately 5.5 grams and is mounted with solder terminals.
RELAY, SIGNAL, SPDT, 24VDC, 2A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:RLY39 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 72C4453 |
| Product Name | Relay, Signal, Spdt, 24Vdc, 2A; Coil Voltage Nte Electronics |
| Mounting | PCBoard; Through Hole |