The RLY220 is a solid-state, delay-on-operate, universal cube timer with a 2 x 2 inch industry-standard package, designed for timing applications between 0.2 and 8 minutes. It operates from 18-40 V AC/DC with J1 uncut or 40-264 V AC/DC with J1 cut, switching up to 1 A at 0.250-inch quick-connect terminals. The timing repeat accuracy is ±0.5%, with a maximum reset time of 100 ms and an electrical life of 100 million operations at rated load. The unit is encapsulated, transient protected to 1500 V for 150 µs, and mounts via one #8 or #10 screw. Operating temperature range is −20°C to +80°C, with storage from −40°C to +85°C. Dielectric breakdown voltage is 1500 Vrms between all elements.
RELAY, TIME DELAY, SPST, 0.2MIN-8MIN, 264V; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:18V; Operating Voltage Max:264V; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 02H6980 |
| Product Name | Relay, Time Delay, Spst, 0.2Min-8Min, 264V; Relay Mounting Nte Electronics |
| Application Type | Latching |