NTE Electronics, Inc. Pre-Packaged Resistor Kits, 25W; Kit Contents Nte Electronics RK-08

Description
PRE-PACKAGED RESISTOR KITS, 25W; Kit Contents:25W Top 30 Most Popular Resistor, 1Ohm-1.5KOhm; Power Rating:25W; Range of Resistor Values:1ohm to 1.5kohm; Resistance Tolerance:-; No. of Items in Kit:30; Product Range:- RoHS Compliant: NA
Datasheet
Description
PRE-PACKAGED RESISTOR KITS, 25W; Kit Contents:25W Top 30 Most Popular Resistor, 1Ohm-1.5KOhm; Power Rating:25W; Range of Resistor Values:1ohm to 1.5kohm; Resistance Tolerance:-; No. of Items in Kit:30; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Packaged Resistor Kits, 25W; Kit Contents Nte Electronics - 32M3462 - Newark, An Avnet Company
Chicago, IL, United States
Pre-Packaged Resistor Kits, 25W; Kit Contents Nte Electronics
32M3462
Pre-Packaged Resistor Kits, 25W; Kit Contents Nte Electronics 32M3462
PRE-PACKAGED RESISTOR KITS, 25W; Kit Contents:25W Top 30 Most Popular Resistor, 1Ohm-1.5KOhm; Power Rating:25W; Range of Resistor Values:1ohm to 1.5kohm; Resistance Tolerance:-; No. of Items in Kit:30; Product Range:- RoHS Compliant: NA

PRE-PACKAGED RESISTOR KITS, 25W; Kit Contents:25W Top 30 Most Popular Resistor, 1Ohm-1.5KOhm; Power Rating:25W; Range of Resistor Values:1ohm to 1.5kohm; Resistance Tolerance:-; No. of Items in Kit:30; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32M3462
Product Name Pre-Packaged Resistor Kits, 25W; Kit Contents Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details