NTE Electronics, Inc. Pre-Packaged Resistor Kits, 1/8W; Kit Contents Nte Electronics RK-01

Description
PRE-PACKAGED RESISTOR KITS, 1/8W; Kit Contents:1/8W Top 30 Most Popular Resistors, 10Ohm-1MOhm , 6 Each value; Power Rating:125mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:-; No. of Items in Kit:180 RoHS Compliant: NA
Datasheet
Description
PRE-PACKAGED RESISTOR KITS, 1/8W; Kit Contents:1/8W Top 30 Most Popular Resistors, 10Ohm-1MOhm , 6 Each value; Power Rating:125mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:-; No. of Items in Kit:180 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Packaged Resistor Kits, 1/8W; Kit Contents Nte Electronics - 32M3458 - Newark, An Avnet Company
Chicago, IL, United States
Pre-Packaged Resistor Kits, 1/8W; Kit Contents Nte Electronics
32M3458
Pre-Packaged Resistor Kits, 1/8W; Kit Contents Nte Electronics 32M3458
PRE-PACKAGED RESISTOR KITS, 1/8W; Kit Contents:1/8W Top 30 Most Popular Resistors, 10Ohm-1MOhm , 6 Each value; Power Rating:125mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:-; No. of Items in Kit:180 RoHS Compliant: NA

PRE-PACKAGED RESISTOR KITS, 1/8W; Kit Contents:1/8W Top 30 Most Popular Resistors, 10Ohm-1MOhm , 6 Each value; Power Rating:125mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:-; No. of Items in Kit:180 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32M3458
Product Name Pre-Packaged Resistor Kits, 1/8W; Kit Contents Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details