NTE Electronics, Inc. Relays - Relay Sockets R95-191

Description
Win Source Part Number: 1155526-R95-191 Category: Relays>Relay Sockets Type: Socket Number of Positions: 5 Termination Style: Wire Leads Package: Bulk For Use With/Related Products: R51 Series Standard Package: 1 Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8536.50.9065 Mfr: NTE Electronics, Inc Other Names: 2368-R95-191
Request a Quote Datasheet
Description
Win Source Part Number: 1155526-R95-191 Category: Relays>Relay Sockets Type: Socket Number of Positions: 5 Termination Style: Wire Leads Package: Bulk For Use With/Related Products: R51 Series Standard Package: 1 Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8536.50.9065 Mfr: NTE Electronics, Inc Other Names: 2368-R95-191
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - R95-191 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
R95-191
Relays - Relay Sockets R95-191
Win Source Part Number: 1155526-R95-191 Category: Relays>Relay Sockets Type: Socket Number of Positions: 5 Termination Style: Wire Leads Package: Bulk For Use With/Related Products: R51 Series Standard Package: 1 Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8536.50.9065 Mfr: NTE Electronics, Inc Other Names: 2368-R95-191

Win Source Part Number: 1155526-R95-191
Category: Relays>Relay Sockets
Type: Socket
Number of Positions: 5
Termination Style: Wire Leads
Package: Bulk
For Use With/Related Products: R51 Series
Standard Package: 1
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8536.50.9065
Mfr: NTE Electronics, Inc
Other Names: 2368-R95-191

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Relay Sockets
Product Number R95-191
Product Name Relays - Relay Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6667952 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 5-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/Thru Hole/8 Pin - G6K2P-8P-L42SMT-RL500 - JC Cherry, Inc.
Specs
Mounting Style Surface; PCB
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details