NTE Electronics, Inc. Relay Socket; Socket Mounting Nte Electronics R95-188

Description
RELAY SOCKET; Socket Mounting:Free Hanging; Socket Terminals:Wire Leads; No. of Pins:5Pins; Current Rating:50A; Voltage Rating:-; Product Range:R51 Series; Accessory Type:Relay Socket; For Use With:R51 Series Automotive Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:Free Hanging; Socket Terminals:Wire Leads; No. of Pins:5Pins; Current Rating:50A; Voltage Rating:-; Product Range:R51 Series; Accessory Type:Relay Socket; For Use With:R51 Series Automotive Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Nte Electronics - 32M3519 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Nte Electronics
32M3519
Relay Socket; Socket Mounting Nte Electronics 32M3519
RELAY SOCKET; Socket Mounting:Free Hanging; Socket Terminals:Wire Leads; No. of Pins:5Pins; Current Rating:50A; Voltage Rating:-; Product Range:R51 Series; Accessory Type:Relay Socket; For Use With:R51 Series Automotive Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Free Hanging; Socket Terminals:Wire Leads; No. of Pins:5Pins; Current Rating:50A; Voltage Rating:-; Product Range:R51 Series; Accessory Type:Relay Socket; For Use With:R51 Series Automotive Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 32M3519
Product Name Relay Socket; Socket Mounting Nte Electronics
Number of Pins/Blades 5-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 1232068 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details