The R74-11D1-5 is a subminiature, PC board mount, DPDT low signal relay with a 5VDC coil, rated for 1A contact current and 140mW coil power consumption. It features a 5mm profile, standard 0.1" pin spacing, and silver contacts with gold cladding. The relay has an operate time of 3 ms max and a release time of 2 ms max. It operates from -40°C to +70°C and meets dielectric strength ratings of 1000 VAC between contacts and coil, and 750 VAC between contacts of different polarity. Insulation resistance is 1000MΩ. The package is a 10-pin DIP with a depth of 14mm and weighs approximately 1.5 grams.
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:R74 Series; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:-; Depth:14mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 02H7528 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Nte Electronics |
| Mounting | PCBoard; Through Hole |