The R74-11D1-3SM is a surface-mount, DPDT low-signal relay with a 3VDC coil, rated for 1A contact current and 140mW power consumption. It has a compact 5mm profile and standard 0.1" pin spacing. Contact resistance is 60mΩ, with operate and release times of 3ms and 2ms maximum, respectively. The relay meets dielectric strength ratings of 1000VAC between contact and coil, 1000VAC between contacts of same polarity, and 750VAC between contacts of different polarity, with 1000MΩ insulation resistance. It operates from -40°C to +85°C and weighs approximately 1.5 grams.
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:R74 Series; Relay Mounting:Surface Mount; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:-; Carry Current:1A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 02H7527 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Nte Electronics |
| Mounting | Surface Mount |