The R74-11D1-24 is a subminiature, PC board mount, DPDT low signal relay with a 24VDC coil and 1A contact rating. It has a 5mm profile, standard 0.1" pin spacing, and surface mount or through-hole variants. The relay consumes 200mW, operates with a maximum pick-up voltage of 75% of rated coil voltage, and has a minimum drop-out voltage of 10%. Contact resistance is specified in a chart, and insulation resistance is 1000MΩ. Dielectric strength is 1000VAC between contact and coil, 1000VAC between contacts of same polarity, and 750VAC between contacts of different polarity. Operating temperature ranges from -40°C to +70°C. Mechanical life supports 36,000 operations per hour, and electrical life supports 1,800 operations per hour at rated load. It weighs approximately 1.5 grams.
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:R74 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:-; External Width:9mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 02H7524 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Nte Electronics |
| Mounting | PCBoard; Through Hole |