The R74-11D1-12 is a subminiature, PC board mount, DPDT low signal relay with a 12VDC coil and a contact rating of 1A. It has a compact 5mm profile and standard 0.1" pin spacing. The relay consumes 140mW of power, has an operate time of 3ms max, and a release time of 2ms max. Contact resistance is specified per the chart, and insulation resistance is 1000MΩ. Dielectric strength is 1000VAC between contact and coil, 1000VAC between contacts of same polarity, and 750VAC between contacts of different polarity. The operating temperature range is -40°C to +70°C. Weight is approximately 1.5 grams.
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:-; Carry Current:1A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 02H7522 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Nte Electronics |
| Mounting | PCBoard; Through Hole |