NTE Electronics, Inc. NTE General Purpose R73-5D10-5/6

Description
RELAY, SPDT, 10A, 6VDC, PCB MNT
Datasheet
Description
RELAY, SPDT, 10A, 6VDC, PCB MNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTE General Purpose - R73-5D10-5/6 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R73-5D10-5/6
NTE General Purpose R73-5D10-5/6
RELAY, SPDT, 10A, 6VDC, PCB MNT

RELAY, SPDT, 10A, 6VDC, PCB MNT

Supplier's Site
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 94C2790 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
94C2790
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 94C2790
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:R73 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:R73 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number R73-5D10-5/6 94C2790
Product Name NTE General Purpose Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Relay Type General
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 65.31 - Power relay 20A - 653180240300 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, CSA, cRUus, ukca, VDE
Operating Temp -40 to 167 F (-40 to 75 C)
NO 1
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Interface Relays - 2846521 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
DC Coil Voltage 24 volts
View Details