RELAY GEN PURPOSE SPDT 10A 12V
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R73 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
R73 Series Subminiature Relay, 12 VDC (Nom.) Coil Voltage
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | R73-5D10-12 | 02H7519 | 70012004 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;PCB Mnt |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| DC Coil Voltage | 12 volts | 12 volts | |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | |
| Features | Latching |