RELAY, SPDT, 1A, 5VDC, PCB MNT
RELAY SPDT 500MA 5V
RELAY, SIGNAL, SPDT, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:R70 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:-; Carry Current:1A RoHS Compliant: Yes
| Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | R70-5D1-5 | R70-5D1-5 | 02H7505 |
| Product Name | NTE General Purpose | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 24Vdc, 1A; Coil Voltage Nte Electronics |
| Relay Type | General | ||
| Mounting | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormC | ||
| Poles | Single Pole (SP) |