The R70-5D1-12 is a subminiature, SPDT, 1A signal relay for telecommunications and interface applications, featuring a fully-sealed construction and low power consumption. It has a through-hole mounting style with dimensions of 12.5 mm max length, 10.0 mm max width, and 7.5 mm max height. The coil is rated for 12VDC, drawing 12.5 mA with a resistance of 960 ohms and consuming 150 mW. Contact rating is 1A at 24VDC or 0.5A at 125VAC, with silver (gold-clad) contacts. Operate and release times are 5 ms maximum. Dielectric strength is 1000 VAC between coil and contacts, and insulation resistance is 100 megohms max. Operating temperature ranges from −30°C to +70°C, with a mechanical life of 5,000,000 operations minimum. Weight is approximately 2.2 grams.
RELAY, SIGNAL, SPDT, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:R70 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:-; Carry Current:1A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 02H7502 |
| Product Name | Relay, Signal, Spdt, 24Vdc, 1A; Coil Voltage Nte Electronics |
| Mounting | PCBoard; Through Hole |