The R67-11A10-24 is a voltage monitoring relay designed to protect equipment from over- or under-voltage conditions in AC single-phase systems. It features a compact 8-pin octal plug-in package with a DPDT (2 Form C) contact arrangement, rated at 10 amps resistive at 240VAC and 1/2 HP at 240VAC. The pick-up voltage is adjustable from 21 to 27VAC, with a fixed drop-out voltage 3% below the pick-up setting. The relay operates without an external power supply, requires 3VA for relay output, and has an operate and release time of 50 ms. A red LED indicates relay status. It is rated for operation from -28°C to +65°C and has a mechanical life of 7,000,000 operations and an electrical life of 500,000 operations at full load.
Voltage Sensing AC/DC 24VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | R67-11A10-24 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |