The R67-11A10-120 is a voltage monitoring relay designed to protect equipment from overvoltage or undervoltage conditions by monitoring AC single-phase voltages. It features a DPDT, 2 Form "C" contact configuration with a 10 Amp resistive rating at 240VAC and a 1/2 HP rating at 240VAC, along with a compact 8-pin octal plug-in package. The pick-up voltage is adjustable from 102-138VAC, with a fixed drop-out setting 3% below pick-up. The relay operates without an external supply voltage, has an operate and release time of 50 ms, and includes a red LED to indicate relay status. It is rated for operation from -28°C to +65°C and offers transient protection of 10,000V for 20 s. The relay resets automatically.
Voltage Sensing AC/DC 120VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | R67-11A10-120 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |