The R66-5A10-120 is an 8-pin octal plug-in alternating relay with SPDT contacts, designed for duplex load applications where equal runtime distribution between two loads is required. It operates at 120VAC with a coil current of 25mA and handles 10A resistive loads at both 240VAC and 30VDC. The relay includes LED indicators for LOAD A and LOAD B status, offers 500,000 electrical operations at full load, and supports transient protection up to 10,000V for 20µs. It functions within a temperature range of -28°C to +65°C and requires 3VA for energization. The device uses cross-wired contacts for alternating operation initiated by an external control switch.
RELAY, SPDT, 240VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R66 Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7495 |
| Product Name | Relay, Spdt, 240Vac, 30Vdc, 10A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |