The R62-11AD10-120 is a programmable single-shot time delay relay with a DPDT contact arrangement, rated for 10 A at 240 VAC or 120 VAC and 120 VAC/DC operation. It features 16 user-selectable time ranges from 0.1 second to 120 minutes, adjusted via recessed switches and a fine tuning knob, with ±0.5% repeat accuracy after thermal stabilization. The relay uses CMOS digital circuitry, has a 500,000-cycle mechanical life at full load, and operates from -20°C to +55°C. It is mounted via an 11-pin octal socket and draws 17 mA at nominal input voltage. The case is designed for surface, panel, or DIN rail mounting with accessories R95-104, R95-119, R95-114, or R95-182.
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120min; Product Range:R62 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34C9659 |
| Product Name | Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Nte Electronics |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |