NTE Electronics, Inc. Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Nte Electronics R61-11AD10-120

Description
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120min; Product Range:R61 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120min; Product Range:R61 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Nte Electronics - 21M5189 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Nte Electronics
21M5189
Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Nte Electronics 21M5189
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120min; Product Range:R61 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120min; Product Range:R61 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 21M5189
Product Name Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Nte Electronics
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

35A-60A Miniature Solar Relay - CHS01-H Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Timer Relays - 2176248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details