The R60-11AD10-120 is a programmable time delay relay with DPDT contacts, designed for delay-on-operate applications with AC or DC input. It operates at 120VAC/DC and is rated for 10A switching at 240VAC or less. Timing ranges from 0.1 second to 120 minutes, selectable via flip switches with fine-tuning knob precision and ±0.5% repeat accuracy. The relay uses CMOS digital circuitry and has a mechanical life of 7,000,000 operations and an electrical life of 500,000 operations under full load. It is mounted in an 8-pin octal socket and weighs approximately 130 grams. Operating temperature ranges from -20°C to +55°C.
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120min; Product Range:R60 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 21M5188 |
| Product Name | Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Nte Electronics |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |