NTE Electronics, Inc. Thermal Circuit Breaker, 30A, quick connect terminals R58-30A

Description
Thermal Circuit Breaker, 30A, quick connect terminals
Datasheet
Description
Thermal Circuit Breaker, 30A, quick connect terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Thermal Circuit Breaker, 30A, quick connect terminals
70011988
Thermal Circuit Breaker, 30A, quick connect terminals 70011988
Thermal Circuit Breaker, 30A, quick connect terminals

Thermal Circuit Breaker, 30A, quick connect terminals

Supplier's Site
Product Range Nte Electronics - 95K7210 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nte Electronics
95K7210
Product Range Nte Electronics 95K7210
Product Range:-; Current Rating:30A; No. of Poles:-; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Product Range:-; Current Rating:30A; No. of Poles:-; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70011988 95K7210
Product Name Thermal Circuit Breaker, 30A, quick connect terminals Product Range Nte Electronics
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data