NTE Electronics, Inc. Product Range Nte Electronics R58-20A

Description
Product Range:-; Current Rating:20A; No. of Poles:-; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Current Rating:20A; No. of Poles:-; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Nte Electronics - 05H6559 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nte Electronics
05H6559
Product Range Nte Electronics 05H6559
Product Range:-; Current Rating:20A; No. of Poles:-; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Product Range:-; Current Rating:20A; No. of Poles:-; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 05H6559
Product Name Product Range Nte Electronics
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data